Panasonic Chip Res, Thick Film, 100K, 0.5W, 1210; Resistance Panasonic ERJ-T14LK104U

Description
CHIP RES, THICK FILM, 100K, 0.5W, 1210; Resistance:100kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 100K, 0.5W, 1210; Resistance:100kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 100K, 0.5W, 1210; Resistance Panasonic - 68AC3988 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 100K, 0.5W, 1210; Resistance Panasonic
68AC3988
Chip Res, Thick Film, 100K, 0.5W, 1210; Resistance Panasonic 68AC3988
CHIP RES, THICK FILM, 100K, 0.5W, 1210; Resistance:100kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 100K, 0.5W, 1210; Resistance:100kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 100K, 0.5W, 1210; Resistance Panasonic - 68AC3989 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 100K, 0.5W, 1210; Resistance Panasonic
68AC3989
Chip Res, Thick Film, 100K, 0.5W, 1210; Resistance Panasonic 68AC3989
CHIP RES, THICK FILM, 100K, 0.5W, 1210; Resistance:100kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 100K, 0.5W, 1210; Resistance:100kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3988
Product Name Chip Res, Thick Film, 100K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614960-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573314 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers