Panasonic Chip Res, Thick Film, 1K, 0.5W, 1210; Resistance Panasonic ERJ-T14LK102U

Description
CHIP RES, THICK FILM, 1K, 0.5W, 1210; Resistance:1kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K, 0.5W, 1210; Resistance:1kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K, 0.5W, 1210; Resistance Panasonic - 68AC3985 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K, 0.5W, 1210; Resistance Panasonic
68AC3985
Chip Res, Thick Film, 1K, 0.5W, 1210; Resistance Panasonic 68AC3985
CHIP RES, THICK FILM, 1K, 0.5W, 1210; Resistance:1kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K, 0.5W, 1210; Resistance:1kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K, 0.5W, 1210; Resistance Panasonic - 68AC3984 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K, 0.5W, 1210; Resistance Panasonic
68AC3984
Chip Res, Thick Film, 1K, 0.5W, 1210; Resistance Panasonic 68AC3984
CHIP RES, THICK FILM, 1K, 0.5W, 1210; Resistance:1kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K, 0.5W, 1210; Resistance:1kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3985
Product Name Chip Res, Thick Film, 1K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers