Panasonic Resistance Panasonic ERJ-T08J100V.

Description
Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes
Description
Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 27AC4873 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
27AC4873
Resistance Panasonic 27AC4873
Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:333.3mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT Series; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC4873
Product Name Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details