Panasonic Chip Resistor - Surface Mount ERJ-T06J1R2V

Description
RES SMD 1.2 OHM 5% 1/4W 0805
Datasheet
Description
RES SMD 1.2 OHM 5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-T06J1R2V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-T06J1R2V
Chip Resistor - Surface Mount ERJ-T06J1R2V
RES SMD 1.2 OHM 5% 1/4W 0805

RES SMD 1.2 OHM 5% 1/4W 0805

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Ohm, 250 Mw, 5%, 150 V Rohs Compliant Panasonic - 14N9285 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Ohm, 250 Mw, 5%, 150 V Rohs Compliant Panasonic
14N9285
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Ohm, 250 Mw, 5%, 150 V Rohs Compliant Panasonic 14N9285
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.2 ohm, 250 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.2 ohm, 250 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-T06J1R2V 14N9285
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.2 Ohm, 250 Mw, 5%, 150 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1.2 ohms
Tolerance 5 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2567469P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details