Panasonic Chip Resistor - Surface Mount - ERJ-S6SFR12V ERJ-S6SFR12V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057700-ERJ-S6SFR12V Packaging: Cut Tape Features: Anti-Sulfur, Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 200 V Length: 2.0066 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 150 ppm/°C Composition: Thick Film Height: 660.4 µm Number of Terminations: 2 Resistance: 120 mΩ Power Rating: 250 mW Width: 1.2446 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RLP73K3AR12FTDF; ERJ-6DSFR12V; ERJ6BSFR12V; RLP73N2AR12FTDF; ERJ-6DSFR11V; RL0805FR-070R12LERJS 6SFR12V; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 REACH SVHC: No SVHC Max Power Dissipation: 250 mW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057700-ERJ-S6SFR12V Packaging: Cut Tape Features: Anti-Sulfur, Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 200 V Length: 2.0066 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 150 ppm/°C Composition: Thick Film Height: 660.4 µm Number of Terminations: 2 Resistance: 120 mΩ Power Rating: 250 mW Width: 1.2446 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RLP73K3AR12FTDF; ERJ-6DSFR12V; ERJ6BSFR12V; RLP73N2AR12FTDF; ERJ-6DSFR11V; RL0805FR-070R12LERJS 6SFR12V; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 REACH SVHC: No SVHC Max Power Dissipation: 250 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S6SFR12V - 1057700-ERJ-S6SFR12V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-S6SFR12V
1057700-ERJ-S6SFR12V
Chip Resistor - Surface Mount - ERJ-S6SFR12V 1057700-ERJ-S6SFR12V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057700-ERJ-S6SFR12V Packaging: Cut Tape Features: Anti-Sulfur, Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 200 V Length: 2.0066 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 150 ppm/°C Composition: Thick Film Height: 660.4 µm Number of Terminations: 2 Resistance: 120 mΩ Power Rating: 250 mW Width: 1.2446 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RLP73K3AR12FTDF; ERJ-6DSFR12V; ERJ6BSFR12V; RLP73N2AR12FTDF; ERJ-6DSFR11V; RL0805FR-070R12LERJS 6SFR12V; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 REACH SVHC: No SVHC Max Power Dissipation: 250 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057700-ERJ-S6SFR12V
Packaging: Cut Tape
Features: Anti-Sulfur, Automotive AEC-Q200
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 2.0066 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 150 ppm/°C
Composition: Thick Film
Height: 660.4 µm
Number of Terminations: 2
Resistance: 120 mΩ
Power Rating: 250 mW
Width: 1.2446 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): RLP73K3AR12FTDF; ERJ-6DSFR12V; ERJ6BSFR12V; RLP73N2AR12FTDF; ERJ-6DSFR11V; RL0805FR-070R12LERJS6SFR12V;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
REACH SVHC: No SVHC
Max Power Dissipation: 250 mW

Buy Now
SMD 0.12 Ohm 4W Resistor - 52-ERJ-S6SFR12V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.12 Ohm 4W Resistor
52-ERJ-S6SFR12V
SMD 0.12 Ohm 4W Resistor 52-ERJ-S6SFR12V
Res Thick Film 0805 0.12 Ohm 1% 1/4W 150ppm/C Molded SMD Punched Carrier T/R Product overview: ERJ-S6SFR12V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.12 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S6SFR12V can be used for catalog matching and distributor lookup.

Res Thick Film 0805 0.12 Ohm 1% 1/4W 150ppm/C Molded SMD Punched Carrier T/R Product overview: ERJ-S6SFR12V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.12 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S6SFR12V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1057700-ERJ-S6SFR12V 52-ERJ-S6SFR12V
Product Name Chip Resistor - Surface Mount - ERJ-S6SFR12V SMD 0.12 Ohm 4W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms 0.1200 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details