RES 4.3 OHM 5% 1W 2512 SMD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | ERJ-S1TJ4R3U |
| Product Name | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 4.3 ohms |