Panasonic Chip Res, Thick Film, 909R, 1W, 2512; Resistance Panasonic ERJ-S1TD9090U

Description
CHIP RES, THICK FILM, 909R, 1W, 2512; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 909R, 1W, 2512; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 909R, 1W, 2512; Resistance Panasonic - 66AC1110 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909R, 1W, 2512; Resistance Panasonic
66AC1110
Chip Res, Thick Film, 909R, 1W, 2512; Resistance Panasonic 66AC1110
CHIP RES, THICK FILM, 909R, 1W, 2512; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 909R, 1W, 2512; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 909R, 1W, 2512; Resistance Panasonic - 65AC9358 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909R, 1W, 2512; Resistance Panasonic
65AC9358
Chip Res, Thick Film, 909R, 1W, 2512; Resistance Panasonic 65AC9358
CHIP RES, THICK FILM, 909R, 1W, 2512; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 909R, 1W, 2512; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1110
Product Name Chip Res, Thick Film, 909R, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 909 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details