Panasonic Chip Res, Thick Film, 69K8, 1W, 2512; Resistance Panasonic ERJ-S1TD6982U

Description
CHIP RES, THICK FILM, 69K8, 1W, 2512; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 69K8, 1W, 2512; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 69K8, 1W, 2512; Resistance Panasonic - 66AC5111 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 69K8, 1W, 2512; Resistance Panasonic
66AC5111
Chip Res, Thick Film, 69K8, 1W, 2512; Resistance Panasonic 66AC5111
CHIP RES, THICK FILM, 69K8, 1W, 2512; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 69K8, 1W, 2512; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 69K8, 1W, 2512; Resistance Panasonic - 66AC5110 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 69K8, 1W, 2512; Resistance Panasonic
66AC5110
Chip Res, Thick Film, 69K8, 1W, 2512; Resistance Panasonic 66AC5110
CHIP RES, THICK FILM, 69K8, 1W, 2512; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 69K8, 1W, 2512; Resistance:69.8kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5111
Product Name Chip Res, Thick Film, 69K8, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 69800 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details