Panasonic Chip Resistor - Surface Mount ERJ-S1TD6342U

Description
2512 ANTI-SULFUR RES. , 0.5%, 63
Datasheet
Description
2512 ANTI-SULFUR RES. , 0.5%, 63
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1TD6342U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1TD6342U
Chip Resistor - Surface Mount ERJ-S1TD6342U
2512 ANTI-SULFUR RES. , 0.5%, 63

2512 ANTI-SULFUR RES. , 0.5%, 63

Supplier's Site Datasheet
Chip Res, Thick Film, 63K4, 1W, 2512; Resistance Panasonic - 66AC9578 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 63K4, 1W, 2512; Resistance Panasonic
66AC9578
Chip Res, Thick Film, 63K4, 1W, 2512; Resistance Panasonic 66AC9578
CHIP RES, THICK FILM, 63K4, 1W, 2512; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 63K4, 1W, 2512; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 63K4, 1W, 2512; Resistance Panasonic - 67AC5236 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 63K4, 1W, 2512; Resistance Panasonic
67AC5236
Chip Res, Thick Film, 63K4, 1W, 2512; Resistance Panasonic 67AC5236
CHIP RES, THICK FILM, 63K4, 1W, 2512; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 63K4, 1W, 2512; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1TD6342U 66AC9578
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 63K4, 1W, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 63400 ohms 63400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573191 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details