Panasonic Chip Resistor - Surface Mount ERJ-S1TD6040U

Description
2512 ANTI-SULFUR RES. , 0.5%, 60
Datasheet
Description
2512 ANTI-SULFUR RES. , 0.5%, 60
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1TD6040U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1TD6040U
Chip Resistor - Surface Mount ERJ-S1TD6040U
2512 ANTI-SULFUR RES. , 0.5%, 60

2512 ANTI-SULFUR RES. , 0.5%, 60

Supplier's Site Datasheet
Chip Res, Thick Film, 604R, 1W, 2512; Resistance Panasonic - 66AC8119 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604R, 1W, 2512; Resistance Panasonic
66AC8119
Chip Res, Thick Film, 604R, 1W, 2512; Resistance Panasonic 66AC8119
CHIP RES, THICK FILM, 604R, 1W, 2512; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 604R, 1W, 2512; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 604R, 1W, 2512; Resistance Panasonic - 66AC1085 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604R, 1W, 2512; Resistance Panasonic
66AC1085
Chip Res, Thick Film, 604R, 1W, 2512; Resistance Panasonic 66AC1085
CHIP RES, THICK FILM, 604R, 1W, 2512; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 604R, 1W, 2512; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1TD6040U 66AC8119
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 604R, 1W, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 604 ohms 604 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details