Panasonic Chip Resistor - Surface Mount ERJ-S1TD5622U

Description
2512 ANTI-SULFUR RES. , 0.5%, 56
Datasheet
Description
2512 ANTI-SULFUR RES. , 0.5%, 56
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1TD5622U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1TD5622U
Chip Resistor - Surface Mount ERJ-S1TD5622U
2512 ANTI-SULFUR RES. , 0.5%, 56

2512 ANTI-SULFUR RES. , 0.5%, 56

Supplier's Site Datasheet
Chip Res, Thick Film, 56K2, 1W, 2512; Resistance Panasonic - 66AC1081 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K2, 1W, 2512; Resistance Panasonic
66AC1081
Chip Res, Thick Film, 56K2, 1W, 2512; Resistance Panasonic 66AC1081
CHIP RES, THICK FILM, 56K2, 1W, 2512; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 56K2, 1W, 2512; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 56K2, 1W, 2512; Resistance Panasonic - 66AC1080 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K2, 1W, 2512; Resistance Panasonic
66AC1080
Chip Res, Thick Film, 56K2, 1W, 2512; Resistance Panasonic 66AC1080
CHIP RES, THICK FILM, 56K2, 1W, 2512; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 56K2, 1W, 2512; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1TD5622U 66AC1081
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 56K2, 1W, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 56200 ohms 56200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers