2512 ANTI-SULFUR RES. , 0.5%, 4.
CHIP RES, THICK FILM, 4K75, 1W, 2512; Resistance:4.75kohm;
CHIP RES, THICK FILM, 4K75, 1W, 2512; Resistance:4.75kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-S1TD4751U | 66AC5083 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 4K75, 1W, 2512; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 4750 ohms | 4750 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 1 watts | 1 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |