Panasonic Chip Res, Thick Film, 42R2, 1W, 2512; Resistance Panasonic ERJ-S1TD42R2U

Description
CHIP RES, THICK FILM, 42R2, 1W, 2512; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 42R2, 1W, 2512; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 42R2, 1W, 2512; Resistance Panasonic - 67AC5215 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42R2, 1W, 2512; Resistance Panasonic
67AC5215
Chip Res, Thick Film, 42R2, 1W, 2512; Resistance Panasonic 67AC5215
CHIP RES, THICK FILM, 42R2, 1W, 2512; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 42R2, 1W, 2512; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 42R2, 1W, 2512; Resistance Panasonic - 66AC6846 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42R2, 1W, 2512; Resistance Panasonic
66AC6846
Chip Res, Thick Film, 42R2, 1W, 2512; Resistance Panasonic 66AC6846
CHIP RES, THICK FILM, 42R2, 1W, 2512; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 42R2, 1W, 2512; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S1TD42R2U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1TD42R2U
Chip Resistor - Surface Mount ERJ-S1TD42R2U
2512 ANTI-SULFUR RES. , 0.5%, 42

2512 ANTI-SULFUR RES. , 0.5%, 42

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC5215 ERJ-S1TD42R2U
Product Name Chip Res, Thick Film, 42R2, 1W, 2512; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD475JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details