Panasonic Chip Resistor - Surface Mount ERJ-S1TD4221U

Description
2512 ANTI-SULFUR RES. , 0.5%, 4.
Description
2512 ANTI-SULFUR RES. , 0.5%, 4.
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 4K22, 1W, 2512 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 4.22 kΩ with a tolerance of ±0.5%. The power rating is 1W, and it has a voltage rating of 200V. This resistor is suitable for both reflow and flow soldering processes and is compliant with RoHS standards. The product is AEC-Q200 qualified, making it suitable for automotive applications. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 4K22, 1W, 2512 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 4.22 kΩ with a tolerance of ±0.5%. The power rating is 1W, and it has a voltage rating of 200V. This resistor is suitable for both reflow and flow soldering processes and is compliant with RoHS standards. The product is AEC-Q200 qualified, making it suitable for automotive applications. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1TD4221U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1TD4221U
Chip Resistor - Surface Mount ERJ-S1TD4221U
2512 ANTI-SULFUR RES. , 0.5%, 4.

2512 ANTI-SULFUR RES. , 0.5%, 4.

Supplier's Site Datasheet
Chip Res, Thick Film, 4K22, 1W, 2512; Resistance Panasonic - 66AC9557 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K22, 1W, 2512; Resistance Panasonic
66AC9557
Chip Res, Thick Film, 4K22, 1W, 2512; Resistance Panasonic 66AC9557
CHIP RES, THICK FILM, 4K22, 1W, 2512; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K22, 1W, 2512; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K22, 1W, 2512; Resistance Panasonic - 67AC0900 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K22, 1W, 2512; Resistance Panasonic
67AC0900
Chip Res, Thick Film, 4K22, 1W, 2512; Resistance Panasonic 67AC0900
CHIP RES, THICK FILM, 4K22, 1W, 2512; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K22, 1W, 2512; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1TD4221U 66AC9557
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 4K22, 1W, 2512; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 4220 ohms 4220 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details