Panasonic Chip Res, Thick Film, 267K, 1W, 2512; Resistance Panasonic ERJ-S1TD2673U

Description
CHIP RES, THICK FILM, 267K, 1W, 2512; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 267K, 1W, 2512; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 267K, 1W, 2512; Resistance Panasonic - 66AC8069 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 267K, 1W, 2512; Resistance Panasonic
66AC8069
Chip Res, Thick Film, 267K, 1W, 2512; Resistance Panasonic 66AC8069
CHIP RES, THICK FILM, 267K, 1W, 2512; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 267K, 1W, 2512; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 267K, 1W, 2512; Resistance Panasonic - 66AC9537 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 267K, 1W, 2512; Resistance Panasonic
66AC9537
Chip Res, Thick Film, 267K, 1W, 2512; Resistance Panasonic 66AC9537
CHIP RES, THICK FILM, 267K, 1W, 2512; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 267K, 1W, 2512; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8069
Product Name Chip Res, Thick Film, 267K, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 267000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers