Panasonic Chip Res, Thick Film, 191R, 1W, 2512; Resistance Panasonic ERJ-S1TD1910U

Description
CHIP RES, THICK FILM, 191R, 1W, 2512; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 191R, 1W, 2512; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 191R, 1W, 2512; Resistance Panasonic - 66AC9518 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 191R, 1W, 2512; Resistance Panasonic
66AC9518
Chip Res, Thick Film, 191R, 1W, 2512; Resistance Panasonic 66AC9518
CHIP RES, THICK FILM, 191R, 1W, 2512; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 191R, 1W, 2512; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 191R, 1W, 2512; Resistance Panasonic - 66AC5018 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 191R, 1W, 2512; Resistance Panasonic
66AC5018
Chip Res, Thick Film, 191R, 1W, 2512; Resistance Panasonic 66AC5018
CHIP RES, THICK FILM, 191R, 1W, 2512; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 191R, 1W, 2512; Resistance:191ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9518
Product Name Chip Res, Thick Film, 191R, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 191 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details