Panasonic Chip Res, Thick Film, 137R, 1W, 2512; Resistance Panasonic ERJ-S1TD1370U

Description
CHIP RES, THICK FILM, 137R, 1W, 2512; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 137R, 1W, 2512; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 137R, 1W, 2512; Resistance Panasonic - 66AC0986 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 137R, 1W, 2512; Resistance Panasonic
66AC0986
Chip Res, Thick Film, 137R, 1W, 2512; Resistance Panasonic 66AC0986
CHIP RES, THICK FILM, 137R, 1W, 2512; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 137R, 1W, 2512; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 137R, 1W, 2512; Resistance Panasonic - 65AC7901 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 137R, 1W, 2512; Resistance Panasonic
65AC7901
Chip Res, Thick Film, 137R, 1W, 2512; Resistance Panasonic 65AC7901
CHIP RES, THICK FILM, 137R, 1W, 2512; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 137R, 1W, 2512; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0986
Product Name Chip Res, Thick Film, 137R, 1W, 2512; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 137 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details