Panasonic Chip Res, Thick Film, 80K6, 0.75W, 2010; Resistance Panasonic ERJ-S1DD8062U

Description
CHIP RES, THICK FILM, 80K6, 0.75W, 2010; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 80K6, 0.75W, 2010; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 80K6, 0.75W, 2010; Resistance Panasonic - 65AC9295 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 80K6, 0.75W, 2010; Resistance Panasonic
65AC9295
Chip Res, Thick Film, 80K6, 0.75W, 2010; Resistance Panasonic 65AC9295
CHIP RES, THICK FILM, 80K6, 0.75W, 2010; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 80K6, 0.75W, 2010; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 80K6, 0.75W, 2010; Resistance Panasonic - 66AC9475 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 80K6, 0.75W, 2010; Resistance Panasonic
66AC9475
Chip Res, Thick Film, 80K6, 0.75W, 2010; Resistance Panasonic 66AC9475
CHIP RES, THICK FILM, 80K6, 0.75W, 2010; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 80K6, 0.75W, 2010; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9295
Product Name Chip Res, Thick Film, 80K6, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 80600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers