Panasonic Chip Res, Thick Film, 620R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD6200U

Description
CHIP RES, THICK FILM, 620R, 0.75W, 2010; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 620R, 0.75W, 2010; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 620R, 0.75W, 2010; Resistance Panasonic - 66AC0939 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620R, 0.75W, 2010; Resistance Panasonic
66AC0939
Chip Res, Thick Film, 620R, 0.75W, 2010; Resistance Panasonic 66AC0939
CHIP RES, THICK FILM, 620R, 0.75W, 2010; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 620R, 0.75W, 2010; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 620R, 0.75W, 2010; Resistance Panasonic - 66AC2929 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620R, 0.75W, 2010; Resistance Panasonic
66AC2929
Chip Res, Thick Film, 620R, 0.75W, 2010; Resistance Panasonic 66AC2929
CHIP RES, THICK FILM, 620R, 0.75W, 2010; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 620R, 0.75W, 2010; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0939
Product Name Chip Res, Thick Film, 620R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
4 suppliers