Panasonic Chip Res, Thick Film, 5K6, 0.75W, 2010; Resistance Panasonic ERJ-S1DD5601U

Description
CHIP RES, THICK FILM, 5K6, 0.75W, 2010; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 5K6, 0.75W, 2010; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 5K6, 0.75W, 2010 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 5.6 kΩ with a tolerance of ±0.5%. The power rating is 0.75 W, suitable for various electronic applications. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, making it suitable for automotive applications. The component is compatible with both reflow and flow soldering processes. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability and performance in demanding environments. The resistor operates effectively within a temperature range of -55°C to +155°C.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 5K6, 0.75W, 2010 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 5.6 kΩ with a tolerance of ±0.5%. The power rating is 0.75 W, suitable for various electronic applications. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, making it suitable for automotive applications. The component is compatible with both reflow and flow soldering processes. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability and performance in demanding environments. The resistor operates effectively within a temperature range of -55°C to +155°C.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K6, 0.75W, 2010; Resistance Panasonic - 65AC7869 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K6, 0.75W, 2010; Resistance Panasonic
65AC7869
Chip Res, Thick Film, 5K6, 0.75W, 2010; Resistance Panasonic 65AC7869
CHIP RES, THICK FILM, 5K6, 0.75W, 2010; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K6, 0.75W, 2010; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K6, 0.75W, 2010; Resistance Panasonic - 66AC7998 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K6, 0.75W, 2010; Resistance Panasonic
66AC7998
Chip Res, Thick Film, 5K6, 0.75W, 2010; Resistance Panasonic 66AC7998
CHIP RES, THICK FILM, 5K6, 0.75W, 2010; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K6, 0.75W, 2010; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7869
Product Name Chip Res, Thick Film, 5K6, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details