Panasonic Chip Res, Thick Film, 5K49, 0.75W, 2010; Resistance Panasonic ERJ-S1DD5491U

Description
CHIP RES, THICK FILM, 5K49, 0.75W, 2010; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K49, 0.75W, 2010; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K49, 0.75W, 2010; Resistance Panasonic - 66AC7996 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K49, 0.75W, 2010; Resistance Panasonic
66AC7996
Chip Res, Thick Film, 5K49, 0.75W, 2010; Resistance Panasonic 66AC7996
CHIP RES, THICK FILM, 5K49, 0.75W, 2010; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K49, 0.75W, 2010; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K49, 0.75W, 2010; Resistance Panasonic - 66AC9456 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K49, 0.75W, 2010; Resistance Panasonic
66AC9456
Chip Res, Thick Film, 5K49, 0.75W, 2010; Resistance Panasonic 66AC9456
CHIP RES, THICK FILM, 5K49, 0.75W, 2010; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K49, 0.75W, 2010; Resistance:5.49kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7996
Product Name Chip Res, Thick Film, 5K49, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 5490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details