Panasonic Chip Res, Thick Film, 511K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD5113U

Description
CHIP RES, THICK FILM, 511K, 0.75W, 2010; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 511K, 0.75W, 2010; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 511K, 0.75W, 2010; Resistance Panasonic - 67AC0844 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511K, 0.75W, 2010; Resistance Panasonic
67AC0844
Chip Res, Thick Film, 511K, 0.75W, 2010; Resistance Panasonic 67AC0844
CHIP RES, THICK FILM, 511K, 0.75W, 2010; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 511K, 0.75W, 2010; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 511K, 0.75W, 2010; Resistance Panasonic - 67AC0843 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511K, 0.75W, 2010; Resistance Panasonic
67AC0843
Chip Res, Thick Film, 511K, 0.75W, 2010; Resistance Panasonic 67AC0843
CHIP RES, THICK FILM, 511K, 0.75W, 2010; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 511K, 0.75W, 2010; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0844
Product Name Chip Res, Thick Film, 511K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 511000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9220 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details