Panasonic Chip Resistor - Surface Mount ERJ-S1DD5111U

Description
2010 ANTI-SULFUR RES. , 0.5%, 5.
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 5.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD5111U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD5111U
Chip Resistor - Surface Mount ERJ-S1DD5111U
2010 ANTI-SULFUR RES. , 0.5%, 5.

2010 ANTI-SULFUR RES. , 0.5%, 5.

Supplier's Site Datasheet
Chip Res, Thick Film, 5K11, 0.75W, 2010; Resistance Panasonic - 66AC0929 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K11, 0.75W, 2010; Resistance Panasonic
66AC0929
Chip Res, Thick Film, 5K11, 0.75W, 2010; Resistance Panasonic 66AC0929
CHIP RES, THICK FILM, 5K11, 0.75W, 2010; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K11, 0.75W, 2010; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K11, 0.75W, 2010; Resistance Panasonic - 66AC4937 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K11, 0.75W, 2010; Resistance Panasonic
66AC4937
Chip Res, Thick Film, 5K11, 0.75W, 2010; Resistance Panasonic 66AC4937
CHIP RES, THICK FILM, 5K11, 0.75W, 2010; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K11, 0.75W, 2010; Resistance:5.11kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD5111U 66AC0929
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 5K11, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 5110 ohms 5110 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details