Panasonic Chip Res, Thick Film, 470R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD4700U

Description
CHIP RES, THICK FILM, 470R, 0.75W, 2010; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 470R, 0.75W, 2010; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 470R, 0.75W, 2010; Resistance Panasonic - 65AC9284 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470R, 0.75W, 2010; Resistance Panasonic
65AC9284
Chip Res, Thick Film, 470R, 0.75W, 2010; Resistance Panasonic 65AC9284
CHIP RES, THICK FILM, 470R, 0.75W, 2010; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 470R, 0.75W, 2010; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 470R, 0.75W, 2010; Resistance Panasonic - 67AC2060 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470R, 0.75W, 2010; Resistance Panasonic
67AC2060
Chip Res, Thick Film, 470R, 0.75W, 2010; Resistance Panasonic 67AC2060
CHIP RES, THICK FILM, 470R, 0.75W, 2010; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 470R, 0.75W, 2010; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9284
Product Name Chip Res, Thick Film, 470R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details