The Chip Resistor, Thick Film, 43R, 0.75W, 2010 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 43 ohms with a tolerance of ±0.5%. The power rating is 750mW, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is categorized as sulfur resistant, which enhances its durability in harsh environments. The physical dimensions are 5mm x 2.5mm, aligning with the 2010 package size. This product is appropriate for both reflow and flow soldering processes, ensuring versatility in manufacturing.
CHIP RES, THICK FILM, 43R, 0.75W, 2010; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
CHIP RES, THICK FILM, 43R, 0.75W, 2010; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
2010 ANTI-SULFUR RES. , 0.5%, 43
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 66AC9442 | ERJ-S1DD43R0U |
| Product Name | Chip Res, Thick Film, 43R, 0.75W, 2010; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] | |
| Resistance Range | 43 ohms | 43 ohms |