Panasonic Chip Resistor - Surface Mount ERJ-S1DD4300U

Description
2010 ANTI-SULFUR RES. , 0.5%, 43
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 43
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD4300U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD4300U
Chip Resistor - Surface Mount ERJ-S1DD4300U
2010 ANTI-SULFUR RES. , 0.5%, 43

2010 ANTI-SULFUR RES. , 0.5%, 43

Supplier's Site Datasheet
Chip Res, Thick Film, 430R, 0.75W, 2010; Resistance Panasonic - 66AC0916 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430R, 0.75W, 2010; Resistance Panasonic
66AC0916
Chip Res, Thick Film, 430R, 0.75W, 2010; Resistance Panasonic 66AC0916
CHIP RES, THICK FILM, 430R, 0.75W, 2010; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 430R, 0.75W, 2010; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 430R, 0.75W, 2010; Resistance Panasonic - 65AC7856 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 430R, 0.75W, 2010; Resistance Panasonic
65AC7856
Chip Res, Thick Film, 430R, 0.75W, 2010; Resistance Panasonic 65AC7856
CHIP RES, THICK FILM, 430R, 0.75W, 2010; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 430R, 0.75W, 2010; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD4300U 66AC0916
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 430R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 430 ohms 430 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details