Panasonic Chip Res, Thick Film, 41K2, 0.75W, 2010; Resistance Panasonic ERJ-S1DD4122U

Description
CHIP RES, THICK FILM, 41K2, 0.75W, 2010; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 41K2, 0.75W, 2010; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 41K2, 0.75W, 2010; Resistance Panasonic - 67AC5128 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 41K2, 0.75W, 2010; Resistance Panasonic
67AC5128
Chip Res, Thick Film, 41K2, 0.75W, 2010; Resistance Panasonic 67AC5128
CHIP RES, THICK FILM, 41K2, 0.75W, 2010; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 41K2, 0.75W, 2010; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 41K2, 0.75W, 2010; Resistance Panasonic - 65AC9281 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 41K2, 0.75W, 2010; Resistance Panasonic
65AC9281
Chip Res, Thick Film, 41K2, 0.75W, 2010; Resistance Panasonic 65AC9281
CHIP RES, THICK FILM, 41K2, 0.75W, 2010; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 41K2, 0.75W, 2010; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5128
Product Name Chip Res, Thick Film, 41K2, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 41200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details