Panasonic Chip Res, Thick Film, 412R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD4120U

Description
CHIP RES, THICK FILM, 412R, 0.75W, 2010; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 412R, 0.75W, 2010; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 412R, 0.75W, 2010 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 412 ohms with a tolerance of ±0.5%. The power rating is 0.75 watts, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring it meets automotive industry requirements. The product is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, contributing to its durability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 412R, 0.75W, 2010 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 412 ohms with a tolerance of ±0.5%. The power rating is 0.75 watts, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring it meets automotive industry requirements. The product is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, contributing to its durability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 412R, 0.75W, 2010; Resistance Panasonic - 66AC0910 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 412R, 0.75W, 2010; Resistance Panasonic
66AC0910
Chip Res, Thick Film, 412R, 0.75W, 2010; Resistance Panasonic 66AC0910
CHIP RES, THICK FILM, 412R, 0.75W, 2010; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 412R, 0.75W, 2010; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 412R, 0.75W, 2010; Resistance Panasonic - 66AC2902 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 412R, 0.75W, 2010; Resistance Panasonic
66AC2902
Chip Res, Thick Film, 412R, 0.75W, 2010; Resistance Panasonic 66AC2902
CHIP RES, THICK FILM, 412R, 0.75W, 2010; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 412R, 0.75W, 2010; Resistance:412ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0910
Product Name Chip Res, Thick Film, 412R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers