Panasonic Chip Resistor - Surface Mount ERJ-S1DD4023U

Description
2010 ANTI-SULFUR RES. , 0.5%, 40
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 40
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD4023U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD4023U
Chip Resistor - Surface Mount ERJ-S1DD4023U
2010 ANTI-SULFUR RES. , 0.5%, 40

2010 ANTI-SULFUR RES. , 0.5%, 40

Supplier's Site Datasheet
Chip Res, Thick Film, 402K, 0.75W, 2010; Resistance Panasonic - 66AC6751 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 402K, 0.75W, 2010; Resistance Panasonic
66AC6751
Chip Res, Thick Film, 402K, 0.75W, 2010; Resistance Panasonic 66AC6751
CHIP RES, THICK FILM, 402K, 0.75W, 2010; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 402K, 0.75W, 2010; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 402K, 0.75W, 2010; Resistance Panasonic - 66AC0909 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 402K, 0.75W, 2010; Resistance Panasonic
66AC0909
Chip Res, Thick Film, 402K, 0.75W, 2010; Resistance Panasonic 66AC0909
CHIP RES, THICK FILM, 402K, 0.75W, 2010; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 402K, 0.75W, 2010; Resistance:402kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD4023U 66AC6751
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 402K, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 402000 ohms 402000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details