Panasonic Chip Res, Thick Film, 383R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD3830U

Description
CHIP RES, THICK FILM, 383R, 0.75W, 2010; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 383R, 0.75W, 2010; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 383R, 0.75W, 2010; Resistance Panasonic - 65AC7851 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 383R, 0.75W, 2010; Resistance Panasonic
65AC7851
Chip Res, Thick Film, 383R, 0.75W, 2010; Resistance Panasonic 65AC7851
CHIP RES, THICK FILM, 383R, 0.75W, 2010; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 383R, 0.75W, 2010; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 383R, 0.75W, 2010; Resistance Panasonic - 67AC0830 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 383R, 0.75W, 2010; Resistance Panasonic
67AC0830
Chip Res, Thick Film, 383R, 0.75W, 2010; Resistance Panasonic 67AC0830
CHIP RES, THICK FILM, 383R, 0.75W, 2010; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 383R, 0.75W, 2010; Resistance:383ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S1DD3830U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD3830U
Chip Resistor - Surface Mount ERJ-S1DD3830U
2010 ANTI-SULFUR RES. , 0.5%, 38

2010 ANTI-SULFUR RES. , 0.5%, 38

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC7851 ERJ-S1DD3830U
Product Name Chip Res, Thick Film, 383R, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 383 ohms 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD915GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details