Panasonic Chip Resistor - Surface Mount ERJ-S1DD3653U

Description
2010 ANTI-SULFUR RES. , 0.5%, 36
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 36
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD3653U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD3653U
Chip Resistor - Surface Mount ERJ-S1DD3653U
2010 ANTI-SULFUR RES. , 0.5%, 36

2010 ANTI-SULFUR RES. , 0.5%, 36

Supplier's Site Datasheet
Chip Res, Thick Film, 365K, 0.75W, 2010; Resistance Panasonic - 66AC2893 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365K, 0.75W, 2010; Resistance Panasonic
66AC2893
Chip Res, Thick Film, 365K, 0.75W, 2010; Resistance Panasonic 66AC2893
CHIP RES, THICK FILM, 365K, 0.75W, 2010; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 365K, 0.75W, 2010; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 365K, 0.75W, 2010; Resistance Panasonic - 66AC2894 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365K, 0.75W, 2010; Resistance Panasonic
66AC2894
Chip Res, Thick Film, 365K, 0.75W, 2010; Resistance Panasonic 66AC2894
CHIP RES, THICK FILM, 365K, 0.75W, 2010; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 365K, 0.75W, 2010; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD3653U 66AC2893
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 365K, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 365000 ohms 365000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details