Panasonic Chip Res, Thick Film, 357R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD3570U

Description
CHIP RES, THICK FILM, 357R, 0.75W, 2010; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 357R, 0.75W, 2010; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 357R, 0.75W, 2010; Resistance Panasonic - 66AC0897 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357R, 0.75W, 2010; Resistance Panasonic
66AC0897
Chip Res, Thick Film, 357R, 0.75W, 2010; Resistance Panasonic 66AC0897
CHIP RES, THICK FILM, 357R, 0.75W, 2010; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 357R, 0.75W, 2010; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 357R, 0.75W, 2010; Resistance Panasonic - 66AC4914 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 357R, 0.75W, 2010; Resistance Panasonic
66AC4914
Chip Res, Thick Film, 357R, 0.75W, 2010; Resistance Panasonic 66AC4914
CHIP RES, THICK FILM, 357R, 0.75W, 2010; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 357R, 0.75W, 2010; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0897
Product Name Chip Res, Thick Film, 357R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573197 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers