The Chip Resistor, Thick Film, 3K32, 0.75W, 2010 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 3.32 kΩ with a tolerance of ±0.5%. The power rating is 750 mW, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, indicating its suitability for automotive applications. The component is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, contributing to its durability and performance stability.
2010 ANTI-SULFUR RES. , 0.5%, 3.
CHIP RES, THICK FILM, 3K32, 0.75W, 2010; Resistance:3.32kohm;
CHIP RES, THICK FILM, 3K32, 0.75W, 2010; Resistance:3.32kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-S1DD3321U | 66AC7969 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 3K32, 0.75W, 2010; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 3320 ohms | 3320 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.7500 watts | 0.7500 watts |