Panasonic Chip Resistor - Surface Mount ERJ-S1DD3160U

Description
2010 ANTI-SULFUR RES. , 0.5%, 31
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 31
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD3160U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD3160U
Chip Resistor - Surface Mount ERJ-S1DD3160U
2010 ANTI-SULFUR RES. , 0.5%, 31

2010 ANTI-SULFUR RES. , 0.5%, 31

Supplier's Site Datasheet
Chip Res, Thick Film, 316R, 0.75W, 2010; Resistance Panasonic - 67AC0824 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316R, 0.75W, 2010; Resistance Panasonic
67AC0824
Chip Res, Thick Film, 316R, 0.75W, 2010; Resistance Panasonic 67AC0824
CHIP RES, THICK FILM, 316R, 0.75W, 2010; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 316R, 0.75W, 2010; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 316R, 0.75W, 2010; Resistance Panasonic - 67AC5123 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316R, 0.75W, 2010; Resistance Panasonic
67AC5123
Chip Res, Thick Film, 316R, 0.75W, 2010; Resistance Panasonic 67AC5123
CHIP RES, THICK FILM, 316R, 0.75W, 2010; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 316R, 0.75W, 2010; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD3160U 67AC0824
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 316R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 316 ohms 316 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details