Panasonic Chip Resistor - Surface Mount ERJ-S1DD3000U

Description
2010 ANTI-SULFUR RES. , 0.5%, 30
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD3000U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD3000U
Chip Resistor - Surface Mount ERJ-S1DD3000U
2010 ANTI-SULFUR RES. , 0.5%, 30

2010 ANTI-SULFUR RES. , 0.5%, 30

Supplier's Site Datasheet
Chip Res, Thick Film, 300R, 0.75W, 2010; Resistance Panasonic - 66AC2877 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300R, 0.75W, 2010; Resistance Panasonic
66AC2877
Chip Res, Thick Film, 300R, 0.75W, 2010; Resistance Panasonic 66AC2877
CHIP RES, THICK FILM, 300R, 0.75W, 2010; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 300R, 0.75W, 2010; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 300R, 0.75W, 2010; Resistance Panasonic - 66AC2878 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300R, 0.75W, 2010; Resistance Panasonic
66AC2878
Chip Res, Thick Film, 300R, 0.75W, 2010; Resistance Panasonic 66AC2878
CHIP RES, THICK FILM, 300R, 0.75W, 2010; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 300R, 0.75W, 2010; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD3000U 66AC2877
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 300R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 300 ohms 300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567797P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers