2010 ANTI-SULFUR RES. , 0.5%, 2.
CHIP RES, THICK FILM, 2K87, 0.75W, 2010; Resistance:2.87kohm;
CHIP RES, THICK FILM, 2K87, 0.75W, 2010; Resistance:2.87kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-S1DD2871U | 66AC0883 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 2K87, 0.75W, 2010; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 2870 ohms | 2870 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.7500 watts | 0.7500 watts |