Panasonic Chip Res, Thick Film, 24R9, 0.75W, 2010; Resistance Panasonic ERJ-S1DD24R9U

Description
CHIP RES, THICK FILM, 24R9, 0.75W, 2010; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 24R9, 0.75W, 2010; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 24R9, 0.75W, 2010; Resistance Panasonic - 67AC0814 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24R9, 0.75W, 2010; Resistance Panasonic
67AC0814
Chip Res, Thick Film, 24R9, 0.75W, 2010; Resistance Panasonic 67AC0814
CHIP RES, THICK FILM, 24R9, 0.75W, 2010; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24R9, 0.75W, 2010; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 24R9, 0.75W, 2010; Resistance Panasonic - 66AC7954 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 24R9, 0.75W, 2010; Resistance Panasonic
66AC7954
Chip Res, Thick Film, 24R9, 0.75W, 2010; Resistance Panasonic 66AC7954
CHIP RES, THICK FILM, 24R9, 0.75W, 2010; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 24R9, 0.75W, 2010; Resistance:24.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0814
Product Name Chip Res, Thick Film, 24R9, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD334JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details