The Chip Resistor, Thick Film, 24K3, 0.75W, 2010 from Panasonic is designed for high reliability and features a sulfur-resistant construction. It has a resistance value of 24.3 kΩ with a tolerance of ±0.5%. The power rating is 750 mW, making it suitable for various applications where space and performance are critical. This resistor is compliant with RoHS standards and is suitable for both reflow and flow soldering processes. The product is AEC-Q200 qualified, ensuring it meets automotive industry standards for reliability. Its dimensions are in the 2010 package size, which is 5.0 mm x 2.5 mm. This resistor is ideal for engineers looking for a compact, reliable solution in environments prone to sulfur exposure.
CHIP RES, THICK FILM, 24K3, 0.75W, 2010; Resistance:24.3kohm;
CHIP RES, THICK FILM, 24K3, 0.75W, 2010; Resistance:24.3kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC4890 |
| Product Name | Chip Res, Thick Film, 24K3, 0.75W, 2010; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] |
| Resistance Range | 24300 ohms |