Panasonic Chip Res, Thick Film, 23R7, 0.75W, 2010; Resistance Panasonic ERJ-S1DD23R7U

Description
CHIP RES, THICK FILM, 23R7, 0.75W, 2010; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 23R7, 0.75W, 2010; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 23R7, 0.75W, 2010; Resistance Panasonic - 67AC0811 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23R7, 0.75W, 2010; Resistance Panasonic
67AC0811
Chip Res, Thick Film, 23R7, 0.75W, 2010; Resistance Panasonic 67AC0811
CHIP RES, THICK FILM, 23R7, 0.75W, 2010; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23R7, 0.75W, 2010; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 23R7, 0.75W, 2010; Resistance Panasonic - 66AC6726 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 23R7, 0.75W, 2010; Resistance Panasonic
66AC6726
Chip Res, Thick Film, 23R7, 0.75W, 2010; Resistance Panasonic 66AC6726
CHIP RES, THICK FILM, 23R7, 0.75W, 2010; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 23R7, 0.75W, 2010; Resistance:23.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0811
Product Name Chip Res, Thick Film, 23R7, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details