Panasonic Chip Res, Thick Film, 237R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2370U

Description
CHIP RES, THICK FILM, 237R, 0.75W, 2010; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 237R, 0.75W, 2010; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 237R, 0.75W, 2010; Resistance Panasonic - 67AC0812 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 237R, 0.75W, 2010; Resistance Panasonic
67AC0812
Chip Res, Thick Film, 237R, 0.75W, 2010; Resistance Panasonic 67AC0812
CHIP RES, THICK FILM, 237R, 0.75W, 2010; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 237R, 0.75W, 2010; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 237R, 0.75W, 2010; Resistance Panasonic - 67AC2042 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 237R, 0.75W, 2010; Resistance Panasonic
67AC2042
Chip Res, Thick Film, 237R, 0.75W, 2010; Resistance Panasonic 67AC2042
CHIP RES, THICK FILM, 237R, 0.75W, 2010; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 237R, 0.75W, 2010; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0812
Product Name Chip Res, Thick Film, 237R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details