Panasonic Chip Res, Thick Film, 22R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD22R0U

Description
CHIP RES, THICK FILM, 22R, 0.75W, 2010; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 22R, 0.75W, 2010; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 22R, 0.75W, 2010; Resistance Panasonic - 66AC2856 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R, 0.75W, 2010; Resistance Panasonic
66AC2856
Chip Res, Thick Film, 22R, 0.75W, 2010; Resistance Panasonic 66AC2856
CHIP RES, THICK FILM, 22R, 0.75W, 2010; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 22R, 0.75W, 2010; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 22R, 0.75W, 2010; Resistance Panasonic - 66AC9408 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 22R, 0.75W, 2010; Resistance Panasonic
66AC9408
Chip Res, Thick Film, 22R, 0.75W, 2010; Resistance Panasonic 66AC9408
CHIP RES, THICK FILM, 22R, 0.75W, 2010; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 22R, 0.75W, 2010; Resistance:22ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2856
Product Name Chip Res, Thick Film, 22R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573220 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers