Panasonic Chip Res, Thick Film, 2K15, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2151U

Description
CHIP RES, THICK FILM, 2K15, 0.75W, 2010; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 2K15, 0.75W, 2010; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 2K15, 0.75W, 2010 from Panasonic is designed for high reliability and offers a resistance value of 2.15 kΩ with a tolerance of ±0.5%. It has a power rating of 750 mW and is suitable for both reflow and flow soldering processes. This resistor features an anti-sulfurated design, making it resistant to sulfurization, which enhances its durability in harsh environments. The product is RoHS compliant and meets various industry standards including IEC 60115-8 and AEC-Q200 (with an exemption for certain types). The dimensions of the resistor are 2010 in inches, equivalent to 5025 metric. This component is ideal for applications requiring stable performance in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 2K15, 0.75W, 2010 from Panasonic is designed for high reliability and offers a resistance value of 2.15 kΩ with a tolerance of ±0.5%. It has a power rating of 750 mW and is suitable for both reflow and flow soldering processes. This resistor features an anti-sulfurated design, making it resistant to sulfurization, which enhances its durability in harsh environments. The product is RoHS compliant and meets various industry standards including IEC 60115-8 and AEC-Q200 (with an exemption for certain types). The dimensions of the resistor are 2010 in inches, equivalent to 5025 metric. This component is ideal for applications requiring stable performance in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K15, 0.75W, 2010; Resistance Panasonic - 66AC0869 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K15, 0.75W, 2010; Resistance Panasonic
66AC0869
Chip Res, Thick Film, 2K15, 0.75W, 2010; Resistance Panasonic 66AC0869
CHIP RES, THICK FILM, 2K15, 0.75W, 2010; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K15, 0.75W, 2010; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K15, 0.75W, 2010; Resistance Panasonic - 66AC9407 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K15, 0.75W, 2010; Resistance Panasonic
66AC9407
Chip Res, Thick Film, 2K15, 0.75W, 2010; Resistance Panasonic 66AC9407
CHIP RES, THICK FILM, 2K15, 0.75W, 2010; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K15, 0.75W, 2010; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0869
Product Name Chip Res, Thick Film, 2K15, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 2150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details