Panasonic Chip Res, Thick Film, 21K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD2102U

Description
CHIP RES, THICK FILM, 21K, 0.75W, 2010; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 21K, 0.75W, 2010; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 21K, 0.75W, 2010; Resistance Panasonic - 65AC7819 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21K, 0.75W, 2010; Resistance Panasonic
65AC7819
Chip Res, Thick Film, 21K, 0.75W, 2010; Resistance Panasonic 65AC7819
CHIP RES, THICK FILM, 21K, 0.75W, 2010; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 21K, 0.75W, 2010; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 21K, 0.75W, 2010; Resistance Panasonic - 67AC5108 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 21K, 0.75W, 2010; Resistance Panasonic
67AC5108
Chip Res, Thick Film, 21K, 0.75W, 2010; Resistance Panasonic 67AC5108
CHIP RES, THICK FILM, 21K, 0.75W, 2010; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 21K, 0.75W, 2010; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7819
Product Name Chip Res, Thick Film, 21K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 21000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details