Panasonic Chip Res, Thick Film, 174R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1740U

Description
CHIP RES, THICK FILM, 174R, 0.75W, 2010; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 174R, 0.75W, 2010; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 174R, 0.75W, 2010; Resistance Panasonic - 66AC9398 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 174R, 0.75W, 2010; Resistance Panasonic
66AC9398
Chip Res, Thick Film, 174R, 0.75W, 2010; Resistance Panasonic 66AC9398
CHIP RES, THICK FILM, 174R, 0.75W, 2010; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 174R, 0.75W, 2010; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 174R, 0.75W, 2010; Resistance Panasonic - 66AC6715 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 174R, 0.75W, 2010; Resistance Panasonic
66AC6715
Chip Res, Thick Film, 174R, 0.75W, 2010; Resistance Panasonic 66AC6715
CHIP RES, THICK FILM, 174R, 0.75W, 2010; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 174R, 0.75W, 2010; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9398
Product Name Chip Res, Thick Film, 174R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details