Panasonic Chip Res, Thick Film, 133K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1333U

Description
CHIP RES, THICK FILM, 133K, 0.75W, 2010; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 133K, 0.75W, 2010; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 133K, 0.75W, 2010; Resistance Panasonic - 66AC2826 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133K, 0.75W, 2010; Resistance Panasonic
66AC2826
Chip Res, Thick Film, 133K, 0.75W, 2010; Resistance Panasonic 66AC2826
CHIP RES, THICK FILM, 133K, 0.75W, 2010; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 133K, 0.75W, 2010; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 133K, 0.75W, 2010; Resistance Panasonic - 66AC0839 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 133K, 0.75W, 2010; Resistance Panasonic
66AC0839
Chip Res, Thick Film, 133K, 0.75W, 2010; Resistance Panasonic 66AC0839
CHIP RES, THICK FILM, 133K, 0.75W, 2010; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 133K, 0.75W, 2010; Resistance:133kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2826
Product Name Chip Res, Thick Film, 133K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 133000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614960-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details