Panasonic Chip Res, Thick Film, 130R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1300U

Description
CHIP RES, THICK FILM, 130R, 0.75W, 2010; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 130R, 0.75W, 2010; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 130R, 0.75W, 2010; Resistance Panasonic - 66AC9386 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 130R, 0.75W, 2010; Resistance Panasonic
66AC9386
Chip Res, Thick Film, 130R, 0.75W, 2010; Resistance Panasonic 66AC9386
CHIP RES, THICK FILM, 130R, 0.75W, 2010; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 130R, 0.75W, 2010; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 130R, 0.75W, 2010; Resistance Panasonic - 66AC2824 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 130R, 0.75W, 2010; Resistance Panasonic
66AC2824
Chip Res, Thick Film, 130R, 0.75W, 2010; Resistance Panasonic 66AC2824
CHIP RES, THICK FILM, 130R, 0.75W, 2010; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 130R, 0.75W, 2010; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9386
Product Name Chip Res, Thick Film, 130R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details