Panasonic Chip Res, Thick Film, 124R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD1240U

Description
CHIP RES, THICK FILM, 124R, 0.75W, 2010; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 124R, 0.75W, 2010; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 124R, 0.75W, 2010; Resistance Panasonic - 65AC9250 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124R, 0.75W, 2010; Resistance Panasonic
65AC9250
Chip Res, Thick Film, 124R, 0.75W, 2010; Resistance Panasonic 65AC9250
CHIP RES, THICK FILM, 124R, 0.75W, 2010; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124R, 0.75W, 2010; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 124R, 0.75W, 2010; Resistance Panasonic - 66AC7924 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124R, 0.75W, 2010; Resistance Panasonic
66AC7924
Chip Res, Thick Film, 124R, 0.75W, 2010; Resistance Panasonic 66AC7924
CHIP RES, THICK FILM, 124R, 0.75W, 2010; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124R, 0.75W, 2010; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9250
Product Name Chip Res, Thick Film, 124R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers