The Chip Resistor, Thick Film, 115K, 0.75W, 2010 from Panasonic is designed for high reliability and features an anti-sulfurated construction, making it suitable for environments prone to sulfur exposure. It has a resistance value of 115 kΩ with a tolerance of ±0.5%, ensuring precision in applications. The power rating is 0.75W, and it is compliant with RoHS standards. This resistor is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. The dimensions of the resistor conform to the 2010 package size, which is 5.08 mm x 2.54 mm.
2010 ANTI-SULFUR RES. , 0.5%, 11
CHIP RES, THICK FILM, 115K, 0.75W, 2010; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 115K, 0.75W, 2010; Resistance:115kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-S1DD1153U | 66AC9382 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 115K, 0.75W, 2010; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 115000 ohms | 115000 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.7500 watts | 0.7500 watts |