Panasonic Chip Resistor - Surface Mount ERJ-S14F1472U

Description
RES SMD 14.7K OHM 1% 1/2W 1210
Datasheet
Description
RES SMD 14.7K OHM 1% 1/2W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14F1472U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14F1472U
Chip Resistor - Surface Mount ERJ-S14F1472U
RES SMD 14.7K OHM 1% 1/2W 1210

RES SMD 14.7K OHM 1% 1/2W 1210

Supplier's Site Datasheet
Thick Film Chip Res, Anti Sulfur, 1210 Rohs Compliant Panasonic - 51W1964 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 1210 Rohs Compliant Panasonic
51W1964
Thick Film Chip Res, Anti Sulfur, 1210 Rohs Compliant Panasonic 51W1964
Thick Film Chip Res, Anti Sulfur, 1210 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 1210 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-S14F1472U 51W1964
Product Name Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 1210 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2-2176759-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers