Panasonic Chip Resistor - Surface Mount ERJ-S14F1130U

Description
RES SMD 113 OHM 1% 1/2W 1210
Datasheet
Description
RES SMD 113 OHM 1% 1/2W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S14F1130U - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S14F1130U
Chip Resistor - Surface Mount ERJ-S14F1130U
RES SMD 113 OHM 1% 1/2W 1210

RES SMD 113 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Thick Film Chip Res, Anti Sulfur, 1210 Rohs Compliant Panasonic - 51W1904 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 1210 Rohs Compliant Panasonic
51W1904
Thick Film Chip Res, Anti Sulfur, 1210 Rohs Compliant Panasonic 51W1904
Thick Film Chip Res, Anti Sulfur, 1210 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 1210 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-S14F1130U 51W1904
Product Name Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 1210 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details